Bourns, Inc. 270 OHM Resistor 4310R-102-271LF

Description
RES ARRAY 5 RES 270 OHM 10SIP Product overview: 4310R-102-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-271LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 5 RES 270 OHM 10SIP Product overview: 4310R-102-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-271LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
270 OHM Resistor - 50-4310R-102-271LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270 OHM Resistor
50-4310R-102-271LF
270 OHM Resistor 50-4310R-102-271LF
RES ARRAY 5 RES 270 OHM 10SIP Product overview: 4310R-102-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-271LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 270 OHM 10SIP Product overview: 4310R-102-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-271LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-102-271LF
736485-4310R-102-271LF
Resistor Networks, Arrays - 4310R-102-271LF 736485-4310R-102-271LF
Manufacturer: Bourns Inc. Win Source Part Number: 736485-4310R-102-271 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 270 Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 4310R Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 736485-4310R-102-271LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 270
Circuit Type: Isolated
Number of Resistors: 5
Number of Pins: 10
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: 4310R
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor Networks, Arrays - 118-4310R-102-271LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4310R-102-271LF-ND
Resistor Networks, Arrays 118-4310R-102-271LF-ND
270 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

270 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network 5, 270 Ohm, 0.02, Sip; Resistance Bourns - 32K9319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 5, 270 Ohm, 0.02, Sip; Resistance Bourns
32K9319
Resistor, Isolated Resistor Network 5, 270 Ohm, 0.02, Sip; Resistance Bourns 32K9319
RESISTOR, ISOLATED RESISTOR NETWORK 5, 270 OHM, 0.02, SIP; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25WRoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 5, 270 OHM, 0.02, SIP; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4310R-102-271LF 736485-4310R-102-271LF 118-4310R-102-271LF-ND 32K9319
Product Name 270 OHM Resistor Resistor Networks, Arrays - 4310R-102-271LF Resistor Networks, Arrays Resistor, Isolated Resistor Network 5, 270 Ohm, 0.02, Sip; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 10-SIP ThroughHole ThroughHole; 10-SIP SIP
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Power Rating 1.25 watts 1.25 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details