Bourns, Inc. Resistor Networks, Arrays - 4310R-102-183 4310R-102-183

Description
Manufacturer: Bourns Inc. Win Source Part Number: 856042-4310R-102-183 Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4310R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 856042-4310R-102-183 Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4310R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-102-183
856042-4310R-102-183
Resistor Networks, Arrays - 4310R-102-183 856042-4310R-102-183
Manufacturer: Bourns Inc. Win Source Part Number: 856042-4310R-102-183 Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4310R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050

Manufacturer: Bourns Inc.
Win Source Part Number: 856042-4310R-102-183
Series: 4300R
Features: Ohm Power Per Element Resistor Network/Array
Package: Bulk
Family Name: 4310R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050

Buy Now Datasheet
Resistor Networks, Arrays - 4310R-2-183-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-2-183-ND
Resistor Networks, Arrays 4310R-2-183-ND
18k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

18k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES ARRAY 5 RES 18K OHM 10SIP Product overview: 4310R-102-183 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-183 can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 18K OHM 10SIP Product overview: 4310R-102-183 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-183 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 856042-4310R-102-183 4310R-2-183-ND 50-4310R-102-183
Product Name Resistor Networks, Arrays - 4310R-102-183 Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP 10-SIP
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers