Bourns, Inc. Resistance Bourns 4310R-102-122LF.

Description
Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4300R Series RoHS Compliant: Yes
Description
Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4300R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 24AC2183 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
24AC2183
Resistance Bourns 24AC2183
Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4300R Series RoHS Compliant: Yes

Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4300R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC2183
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 1200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers