Bourns, Inc. Resistor Networks, Arrays - 4310R-102-100LF 4310R-102-100LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 729043-4310R-102-100 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 4310R Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 729043-4310R-102-100 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 4310R Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-102-100LF
729043-4310R-102-100LF
Resistor Networks, Arrays - 4310R-102-100LF 729043-4310R-102-100LF
Manufacturer: Bourns Inc. Win Source Part Number: 729043-4310R-102-100 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 4310R Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 729043-4310R-102-100LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 10
Circuit Type: Isolated
Number of Resistors: 5
Number of Pins: 10
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 4310R
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
10 OHM Resistor - 50-4310R-102-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Resistor
50-4310R-102-100LF
10 OHM Resistor 50-4310R-102-100LF
RES ARRAY 5 RES 10 OHM 10SIP Product overview: 4310R-102-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-100LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 10 OHM 10SIP Product overview: 4310R-102-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-102-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4310R-102-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-102-100LF-ND
Resistor Networks, Arrays 4310R-102-100LF-ND
10 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

10 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Iso Res N/w 5, 10 Ohm, 1 Ohm, Sip; Filter Terminals Bourns - 32K9290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w 5, 10 Ohm, 1 Ohm, Sip; Filter Terminals Bourns
32K9290
Resistor, Iso Res N/w 5, 10 Ohm, 1 Ohm, Sip; Filter Terminals Bourns 32K9290
RESISTOR, ISO RES N/W 5, 10 OHM, 1 OHM, SIP; Filter Terminals:SIP; Leaded Process Compatible:Yes; Mounting Type:Through Hole; Network Circuit Type:Isolated; No. of Elements:5; No. of Pins:10; Operating Temperature Max:125°C RoHS Compliant: Yes

RESISTOR, ISO RES N/W 5, 10 OHM, 1 OHM, SIP; Filter Terminals:SIP; Leaded Process Compatible:Yes; Mounting Type:Through Hole; Network Circuit Type:Isolated; No. of Elements:5; No. of Pins:10; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 729043-4310R-102-100LF 50-4310R-102-100LF 4310R-102-100LF-ND 32K9290
Product Name Resistor Networks, Arrays - 4310R-102-100LF 10 OHM Resistor Resistor Networks, Arrays Resistor, Iso Res N/w 5, 10 Ohm, 1 Ohm, Sip; Filter Terminals Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole 10-SIP ThroughHole; 10-SIP ThroughHole
Resistance Range 10 ohms 10 ohms
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details