Bourns, Inc. Resistor Networks, Arrays 4310R-101-475

Description
4.7M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
4.7M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-101-475-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-101-475-ND
Resistor Networks, Arrays 4310R-101-475-ND
4.7M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

4.7M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4310R-101-475-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 4.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers