Manufacturer: Bourns Inc.
Win Source Part Number: 906856-4310R-101-473
Series: 4300R
Operating Temperature Range: -55°C ~ 125°C
Features: 47k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Package: 10-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4310R
Categories: Resistors
Case / Package: 10-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4310R-101-473LF-ND, 4310R-1-473LF, 4310R101473LF
47k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
RES ARRAY 9 RES 47K OHM 10SIP Product overview: 4310R-101-473LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-473LF can be used for catalog matching and distributor lookup.
RESISTOR, BUSSED RESISTOR NETWORK, 9, 47KOHM, 2%, SIP; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 906856-4310R-101-473LF | 4310R-1-473LF-ND | 50-4310R-101-473LF | 32K9265 |
| Product Name | Resistor Networks, Arrays - 4310R-101-473LF | Resistor Networks, Arrays | Resistor | Resistor, Bussed Resistor Network, 9, 47Kohm, 2%, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Mounting / Packaging | ThroughHole | ThroughHole; 10-SIP | 10-SIP | SIP |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Category / Application | General Use | |||
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms |