Bourns, Inc. Resistors Resistor Networks, Arrays 4310R-101-471

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Series: 4300R Package: Tube Product Status: Active Circuit Type: Bussed Resistance (Ohms): 470 Tolerance: ±2% Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Series: 4300R Package: Tube Product Status: Active Circuit Type: Bussed Resistance (Ohms): 470 Tolerance: ±2% Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Resistor Networks, Arrays
Resistors Resistor Networks, Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Series: 4300R Package: Tube Product Status: Active Circuit Type: Bussed Resistance (Ohms): 470 Tolerance: ±2% Resistor-Ratio-Drift : 50ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Series: 4300R
Package: Tube
Product Status: Active
Circuit Type: Bussed
Resistance (Ohms): 470
Tolerance: ±2%
Resistor-Ratio-Drift: 50ppm/°C

Buy Now Datasheet
Resistor Networks, Arrays - 4310R-1-471-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-471-ND
Resistor Networks, Arrays 4310R-1-471-ND
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 4310R-1-471-ND
Product Name Resistors Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers