Bourns, Inc. Resistor Networks, Arrays 4310R-101-391LF

Description
390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-391LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-391LF-ND
Resistor Networks, Arrays 4310R-1-391LF-ND
390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistors Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Resistor Networks, Arrays
Resistors Resistor Networks, Arrays
Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Package: Tube Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 390 Circuit Type: Bussed Power Per Element: 200mW Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: 10-SIP Alternative Parts (Cross-Reference): Cross Resistor-Ratio-Drift : 50ppm/°C Product Status: Active

Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Package: Tube
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 390
Circuit Type: Bussed
Power Per Element: 200mW
Operating Temperature: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: 10-SIP
Alternative Parts (Cross-Reference): Cross
Resistor-Ratio-Drift: 50ppm/°C
Product Status: Active

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 390 Ohm, 0.02, Sip; Resistance Bourns - 32K9258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 390 Ohm, 0.02, Sip; Resistance Bourns
32K9258
Resistor, Bussed Resistor Network, 9, 390 Ohm, 0.02, Sip; Resistance Bourns 32K9258
RESISTOR, BUSSED RESISTOR NETWORK, 9, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4310R-1-391LF-ND 32K9258
Product Name Resistor Networks, Arrays Resistors Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 390 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP ThroughHole SIP
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details