330 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Manufacturer: Bourns Inc.
Win Source Part Number: 1005529-4310R-101-33
Packaging: Bulk
Height - Seated (Max): 0.195" (4.95mm)
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 330
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 10-SIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
RES ARRAY 9 RES 330 OHM 10SIP Product overview: 4310R-101-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-331LF can be used for catalog matching and distributor lookup.
RESISTOR, BUSSED RESISTOR NETWORK, 9, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4310R-1-331LF-ND | 1005529-4310R-101-331LF | 50-4310R-101-331LF | 32K9253 | 70155414 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - 4310R-101-331LF | 330 OHM Resistor | Resistor, Bussed Resistor Network, 9, 330 Ohm, 0.02, Sip; Resistance Bourns | Resistor; 330 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | ||
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | ThroughHole; 10-SIP | ThroughHole | 10-SIP | SIP | SIP |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |