Bourns, Inc. Resistor Networks, Arrays - 4310R-101-331 4310R-101-331

Description
Manufacturer: Bourns Inc. Win Source Part Number: 751379-4310R-101-331 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 330 Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 4310R Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 751379-4310R-101-331 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 330 Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 4310R Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-101-331
751379-4310R-101-331
Resistor Networks, Arrays - 4310R-101-331 751379-4310R-101-331
Manufacturer: Bourns Inc. Win Source Part Number: 751379-4310R-101-331 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 330 Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 4310R Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 751379-4310R-101-331
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 330
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 4310R
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor Networks, Arrays - 4310R-1-331-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-331-ND
Resistor Networks, Arrays 4310R-1-331-ND
330 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
330 OHM Resistor - 50-4310R-101-331 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-4310R-101-331
330 OHM Resistor 50-4310R-101-331
RES ARRAY 9 RES 330 OHM 10SIP Product overview: 4310R-101-331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-331 can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 330 OHM 10SIP Product overview: 4310R-101-331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 751379-4310R-101-331 4310R-1-331-ND 50-4310R-101-331
Product Name Resistor Networks, Arrays - 4310R-101-331 Resistor Networks, Arrays 330 OHM Resistor
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; 10-SIP 10-SIP
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details