Bourns, Inc. Resistor Networks, Arrays 4310R-101-330

Description
33 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
33 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-330-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-330-ND
Resistor Networks, Arrays 4310R-1-330-ND
33 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

33 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns - 02F3051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
02F3051
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns 02F3051
Resistor Network,Thick Film,33Ohms,100WV,-2 50,250ppm-TC,9808-Ca se RoHS Compliant: No

Resistor Network,Thick Film,33Ohms,100WV,-250,250ppm-TC,9808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310R-1-330-ND 02F3051
Product Name Resistor Networks, Arrays Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers