Bourns, Inc. Resistor Networks, Arrays 4310R-101-274LF

Description
270k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
270k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-274LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-274LF-ND
Resistor Networks, Arrays 4310R-1-274LF-ND
270k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

270k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,270Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9808-Case Rohs Compliant Bourns - 32K9248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,270Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9808-Case Rohs Compliant Bourns
32K9248
Resistor Network,thick Film,270Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9808-Case Rohs Compliant Bourns 32K9248
Resistor Network,Thick Film,270KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,9 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,270KOhms,100WV,2+/-% Tol,-100,100ppm-TC,9808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310R-1-274LF-ND 32K9248
Product Name Resistor Networks, Arrays Resistor Network,thick Film,270Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 270000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers