RES ARRAY 9 RES 2.7K OHM 10SIP Product overview: 4310R-101-272LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-272LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1182086-4310R-101-27
Category: Resistors>Resistor Networks, Arrays
Series: 4300R
Package: Tube
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 20
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2.7k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 10-SIP
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Alternative Parts (Cross-Reference): 4310R-101-272LF.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4310R-1-272LF,4310R-
Base Product Number: 4310R
2.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
RESISTOR, BUSSED RESISTOR NETWORK 9, 2.7KOHM, 2%, SIP; Resistance:2.7kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor
RESISTOR ARRAY, BUSSED, 9 RESISTORS, 2.7K OHM, 10-SIP, 200MW. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4310R-101-272LF | 1182086-4310R-101-272LF | 4310R-1-272LF-ND | 32K9246 | 15967195 |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor, Bussed Resistor Network 9, 2.7Kohm, 2%, Sip; Resistance Bourns | Resistor |
| Technology / Construction | Thick Film | ||||
| Mounting / Packaging | 10-SIP | ThroughHole | ThroughHole; 10-SIP | SIP | |
| Resistance Range | 2700 ohms | 2700 ohms | 2700 ohms | 2700 ohms | |
| Power Rating | 1.25 watts | ||||
| Operating DC Voltage | 100 volts | 100 volts |