Bourns, Inc. Resistor Networks, Arrays - 4310R-101-271LF 4310R-101-271LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 856041-4310R-101-271 LF Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4310R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4310R-1-271LF, 4310R-101-271LF-ND, 4310R101271LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 856041-4310R-101-271 LF Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4310R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4310R-1-271LF, 4310R-101-271LF-ND, 4310R101271LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-101-271LF
856041-4310R-101-271LF
Resistor Networks, Arrays - 4310R-101-271LF 856041-4310R-101-271LF
Manufacturer: Bourns Inc. Win Source Part Number: 856041-4310R-101-271 LF Series: 4300R Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4310R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4310R-1-271LF, 4310R-101-271LF-ND, 4310R101271LF

Manufacturer: Bourns Inc.
Win Source Part Number: 856041-4310R-101-271LF
Series: 4300R
Features: Ohm Power Per Element Resistor Network/Array
Package: Bulk
Family Name: 4310R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4310R-1-271LF, 4310R-101-271LF-ND, 4310R101271LF

Buy Now Datasheet
270 OHM Resistor - 50-4310R-101-271LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270 OHM Resistor
50-4310R-101-271LF
270 OHM Resistor 50-4310R-101-271LF
RES ARRAY 9 RES 270 OHM 10SIP Product overview: 4310R-101-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-271LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 270 OHM 10SIP Product overview: 4310R-101-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-271LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4310R-1-271LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-271LF-ND
Resistor Networks, Arrays 4310R-1-271LF-ND
270 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

270 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bus Res N/w, 9, 270 Ohm, 0.02, Sip; Resistance Bourns - 32K9245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 9, 270 Ohm, 0.02, Sip; Resistance Bourns
32K9245
Resistor, Bus Res N/w, 9, 270 Ohm, 0.02, Sip; Resistance Bourns 32K9245
RESISTOR, BUS RES N/W, 9, 270 OHM, 0.02, SIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RESISTOR, BUS RES N/W, 9, 270 OHM, 0.02, SIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 856041-4310R-101-271LF 50-4310R-101-271LF 4310R-1-271LF-ND 32K9245
Product Name Resistor Networks, Arrays - 4310R-101-271LF 270 OHM Resistor Resistor Networks, Arrays Resistor, Bus Res N/w, 9, 270 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film
Mounting / Packaging 10-SIP ThroughHole; 10-SIP SIP
Resistance Range 270 ohms 270 ohms 270 ohms
Power Rating 1.25 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details