Bourns, Inc. Resistor Networks, Arrays 4310R-101-270LF

Description
27 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
27 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-270LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-270LF-ND
Resistor Networks, Arrays 4310R-1-270LF-ND
27 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

27 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,27Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns - 32K9244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,27Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
32K9244
Resistor Network,thick Film,27Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns 32K9244
Resistor Network,Thick Film,27Ohms,100WV,-2 50,250ppm-TC,9808-Ca se RoHS Compliant: Yes

Resistor Network,Thick Film,27Ohms,100WV,-250,250ppm-TC,9808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310R-1-270LF-ND 32K9244
Product Name Resistor Networks, Arrays Resistor Network,thick Film,27Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 27 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers