RES ARRAY 9 RES 22K OHM 10SIP Product overview: 4310R-101-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-223LF can be used for catalog matching and distributor lookup.
22k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Package: Tube
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 22k
Circuit Type: Bussed
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Resistor-Ratio-Drift
Product Status: Active
RES ARRAY 9 RES 22K OHM 10SIP
RESISTOR, BUSSED RESISTOR NETWORK, 9, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4310R-101-223LF | 4310R-1-223LF-ND | 103-4310R-101-223LF | 32K9241 | 70155413 | |
| Product Name | Resistor | Resistor Networks, Arrays | Resistors Resistor Networks, Arrays | RES ARRAY 9 RES 22K OHM 10SIP | Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Bourns | Resistor; 22 Kilohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC |
| Technology / Construction | Thick Film | |||||
| Mounting / Packaging | 10-SIP | ThroughHole; 10-SIP | ThroughHole; Through Hole | SIP | SIP | |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms |
| Power Rating | 1.25 watts | 1.25 watts | ||||
| Operating DC Voltage | 100 volts | 100 volts | 100 volts |