Bourns, Inc. Resistor Networks, Arrays 4310R-101-220LF

Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-220LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-220LF-ND
Resistor Networks, Arrays 4310R-1-220LF-ND
22 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

22 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,22Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns - 32K9238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,22Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
32K9238
Resistor Network,thick Film,22Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns 32K9238
Resistor Network,Thick Film,22Ohms,100WV,-2 50,250ppm-TC,9808-Ca se RoHS Compliant: Yes

Resistor Network,Thick Film,22Ohms,100WV,-250,250ppm-TC,9808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310R-1-220LF-ND 32K9238
Product Name Resistor Networks, Arrays Resistor Network,thick Film,22Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 22 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details