Bourns, Inc. Resistor Networks, Arrays 4310R-101-220

Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-220-ND
Resistor Networks, Arrays 4310R-1-220-ND
22 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

22 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,22Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns - 04B6929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,22Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
04B6929
Resistor Network,thick Film,22Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns 04B6929
Resistor Network,Thick Film,22Ohms,100WV,-2 50,250ppm-TC,9808-Ca se RoHS Compliant: No

Resistor Network,Thick Film,22Ohms,100WV,-250,250ppm-TC,9808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4310R-1-220-ND 04B6929
Product Name Resistor Networks, Arrays Resistor Network,thick Film,22Ohms,100Wv,-250,250Ppm-Tc,9808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers