Resistance:20kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 16AC0646 |
| Product Name | Resistance Bourns |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | SIP |
| Resistance Range | 20000 ohms |
| Tolerance | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |