Bourns, Inc. Resistor 4310R-101-202LF

Description
RES ARRAY 9 RES 2K OHM 10SIP Product overview: 4310R-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-202LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 9 RES 2K OHM 10SIP Product overview: 4310R-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-202LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 9 RES 2K OHM 10SIP Product overview: 4310R-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-202LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 2K OHM 10SIP Product overview: 4310R-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4310R-1-202LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-202LF-ND
Resistor Networks, Arrays 4310R-1-202LF-ND
2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-101-202LF
743859-4310R-101-202LF
Resistor Networks, Arrays - 4310R-101-202LF 743859-4310R-101-202LF
Manufacturer: Bourns Inc. Win Source Part Number: 743859-4310R-101-202 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-10 Reference Date Code: 1431+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 743859-4310R-101-202LF
Manufacturer Homepage: www.bourns.com
Reference case: DIP-10
Reference Date Code: 1431+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Resistor, Bussed Resistor Network, 9, 2Kohm, 2%, Sip; Resistance Bourns - 32K9236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 2Kohm, 2%, Sip; Resistance Bourns
32K9236
Resistor, Bussed Resistor Network, 9, 2Kohm, 2%, Sip; Resistance Bourns 32K9236
RESISTOR, BUSSED RESISTOR NETWORK, 9, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4310R-101-202LF 4310R-1-202LF-ND 743859-4310R-101-202LF 32K9236
Product Name Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 4310R-101-202LF Resistor, Bussed Resistor Network, 9, 2Kohm, 2%, Sip; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 10-SIP ThroughHole; 10-SIP SIP
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Power Rating 1.25 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details