Bourns, Inc. Resistor Networks, Arrays 4310R-101-152LF

Description
1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-152LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-152LF-ND
Resistor Networks, Arrays 4310R-1-152LF-ND
1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES ARRAY 9 RES 1.5K OHM 10SIP Product overview: 4310R-101-152LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-152LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 1.5K OHM 10SIP Product overview: 4310R-101-152LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-152LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4310R-101-152LF
729042-4310R-101-152LF
Resistor Networks, Arrays - 4310R-101-152LF 729042-4310R-101-152LF
Manufacturer: Bourns Inc. Win Source Part Number: 729042-4310R-101-152 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1.5k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 4310R Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 729042-4310R-101-152LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1.5k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 4310R
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor, Bussed Resistor Network 9, 1.5Kohm, 2%, Sip; Resistance Bourns - 32K9226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 1.5Kohm, 2%, Sip; Resistance Bourns
32K9226
Resistor, Bussed Resistor Network 9, 1.5Kohm, 2%, Sip; Resistance Bourns 32K9226
RESISTOR, BUSSED RESISTOR NETWORK 9, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4310R-1-152LF-ND 50-4310R-101-152LF 729042-4310R-101-152LF 32K9226
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays - 4310R-101-152LF Resistor, Bussed Resistor Network 9, 1.5Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP 10-SIP ThroughHole SIP
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers