150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
RES ARRAY 9 RES 150 OHM 10SIP Product overview: 4310R-101-151 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-151 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 751377-4310R-101-151
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 150
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: 4310R
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Resistor-Ratio-Drift
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 4310R-1-151-ND | 50-4310R-101-151 | 751377-4310R-101-151 |
| Product Name | Resistor Networks, Arrays | 150 OHM Resistor | Resistor Networks, Arrays - 4310R-101-151 |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 10-SIP | 10-SIP | ThroughHole |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |
| Tolerance | 2 +/- % | 2 +/- % |