10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
RES ARRAY 9 RES 10K OHM 10SIP Product overview: 4310R-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-103LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 763626-4310R-101-103
Series: 4300R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 10-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Family Name: 4300R
Categories: Resistors
Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Alternative Parts (Cross-Reference): L101C103; L101S103LF3T; RKC9BD103G; ;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RES ARRAY 9 RES 10K OHM 10SIP
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
RESISTOR NETWORK, BUSSED, 9 RESISTOR, 10 KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
RESISTOR NETWORK, 10KR; Resistance:10kohm; Product Range:4300R Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistors | Resistors |
| Product Number | 4310R-1-103LF-ND | 50-4310R-101-103LF | 763626-4310R-101-103LF | 4310R-101-103LF | 70155409 | 32K9217 | 80Y4178 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays - 4310R-101-103LF | Resistor Networks, Arrays | Resistor; 10 Kilohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC | Resistor Network, Bussed, 9 Resistor, 10 Kohm, 2%, Sip; Resistance Bourns | Resistor Network, 10Kr; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | ||
| Category / Application | General Use | General Use | |||||
| Mounting / Packaging | ThroughHole; 10-SIP | 10-SIP | ThroughHole | SIP | SIP | SIP | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |