RES ARRAY 9 RES 1K OHM 10SIP Product overview: 4310R-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-102LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 809426-4310R-101-102
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
Part Number Series: 4310R
1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
RES ARRAY 9 RES 1K OHM 10SIP
RESISTOR, BUSSED RESISTOR NETWORK, 9, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 50-4310R-101-102LF | 809426-4310R-101-102LF | 4310R-1-102LF-ND | 70155408 | 4310R-101-102LF | 32K9215 |
| Product Name | Resistor | Resistor Networks, Arrays - 4310R-101-102LF | Resistor Networks, Arrays | Resistor; 1 Kilohms; 1.25 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC | Resistor Networks, Arrays | Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | |||||
| Mounting / Packaging | 10-SIP | ThroughHole | ThroughHole; 10-SIP | SIP | SIP | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |
| Power Rating | 1.25 watts | |||||
| Operating DC Voltage | 100 volts | 100 volts |