Bourns, Inc. Resistor Networks, Arrays 4310R-101-102

Description
1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-102-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-102-ND
Resistor Networks, Arrays 4310R-1-102-ND
1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistors Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Resistor Networks, Arrays
Resistors Resistor Networks, Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Series: 4300R Package: Tube Product Status: Active Circuit Type: Bussed Resistance (Ohms): 1k Tolerance: ±2% Number of Resistors: 9

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Series: 4300R
Package: Tube
Product Status: Active
Circuit Type: Bussed
Resistance (Ohms): 1k
Tolerance: ±2%
Number of Resistors: 9

Buy Now Datasheet
RES ARRAY 9 RES 1K OHM 10SIP Product overview: 4310R-101-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-102 can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 1K OHM 10SIP Product overview: 4310R-101-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns - 02F3165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns
02F3165
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns 02F3165
RESISTOR, BUSSED RESISTOR NETWORK, 9, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 9, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site
Resistor Networks, Arrays - 4310R-101-102 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4310R-101-102
Resistor Networks, Arrays 4310R-101-102
RES ARRAY 9 RES 1K OHM 10SIP

RES ARRAY 9 RES 1K OHM 10SIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 4310R-1-102-ND 50-4310R-101-102 02F3165 4310R-101-102
Product Name Resistor Networks, Arrays Resistors Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP 10-SIP SIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details