Bourns, Inc. Resistor Networks, Arrays 4310R-101-101LF

Description
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4310R-1-101LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310R-1-101LF-ND
Resistor Networks, Arrays 4310R-1-101LF-ND
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 100 Ohm, 0.02, Sip; Resistance Bourns - 32K9214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 100 Ohm, 0.02, Sip; Resistance Bourns
32K9214
Resistor, Bussed Resistor Network, 9, 100 Ohm, 0.02, Sip; Resistance Bourns 32K9214
RESISTOR, BUSSED RESISTOR NETWORK, 9, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 100 OHM, 0.02, SIP; Resistance:100ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site
RESISTOR,THK FILMMOLDED SIP,100 OHMS,+/-2%,100V,1.25W @ 70DEGC,BUSSED - 70154931 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THK FILMMOLDED SIP,100 OHMS,+/-2%,100V,1.25W @ 70DEGC,BUSSED
70154931
RESISTOR,THK FILMMOLDED SIP,100 OHMS,+/-2%,100V,1.25W @ 70DEGC,BUSSED 70154931
RESISTOR,THK FILMMOLDED SIP,100 OHMS,+/-2%,100V,1.25 W @ 70DEGC,BUSSED

RESISTOR,THK FILMMOLDED SIP,100 OHMS,+/-2%,100V,1.25W @ 70DEGC,BUSSED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 4310R-1-101LF-ND 32K9214 70154931
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 100 Ohm, 0.02, Sip; Resistance Bourns RESISTOR,THK FILMMOLDED SIP,100 OHMS,+/-2%,100V,1.25W @ 70DEGC,BUSSED
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details