1.2k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4310M-102-122LF-ND | 32K9192 |
| Product Name | Resistor Networks, Arrays | Resistors Network Thick Film Mold Sip Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 10-SIP | |
| Resistance Range | 1200 ohms | |
| Tolerance | 2 +/- % |