Bourns, Inc. Resistors Resistor Networks, Arrays 4310M-101-394LF

Description
Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Package: Tube Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 390k Circuit Type: Bussed Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Resistor-Ratio-Drift : 50ppm/°C Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Package: Tube Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 390k Circuit Type: Bussed Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Resistor-Ratio-Drift : 50ppm/°C Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Resistor Networks, Arrays
Resistors Resistor Networks, Arrays
Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Package: Tube Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 390k Circuit Type: Bussed Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Resistor-Ratio-Drift : 50ppm/°C Product Status: Active

Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Package: Tube
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 390k
Circuit Type: Bussed
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Resistor-Ratio-Drift: 50ppm/°C
Product Status: Active

Buy Now Datasheet
Resistor Networks, Arrays - 4310M-101-394LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4310M-101-394LF-ND
Resistor Networks, Arrays 4310M-101-394LF-ND
390k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

390k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns - 32K9175 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
32K9175
Resistors Network Thick Film Mold Sip Rohs Compliant Bourns 32K9175
RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM MOLD SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4310M-101-394LF-ND 32K9175
Product Name Resistors Resistor Networks, Arrays Resistor Networks, Arrays Resistors Network Thick Film Mold Sip Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 390000 ohms 390000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details