6.8k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Resistor Network,Thick Film,6.8KOhms,100WV,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4309R-101-682LF-ND | 32K9107 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,6.8Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 9-SIP | |
| Resistance Range | 6800 ohms | |
| Tolerance | 2 +/- % |