RES ARRAY 8 RES 470 OHM 9SIP Product overview: 4309R-101-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-471LF can be used for catalog matching and distributor lookup.
470 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
RESISTOR, BUSSED RESISTOR NETWORK, 8, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4309R-101-471LF | 118-4309R-101-471LF-ND | 32K9099 |
| Product Name | 470 OHM Resistor | Resistor Networks, Arrays | Resistor, Bussed Resistor Network, 8, 470 Ohm, 0.02, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 9-SIP | ThroughHole; 9-SIP | SIP |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |
| Power Rating | 1.13 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |