Bourns, Inc. Resistor Networks, Arrays 4309R-101-392LF

Description
3.9k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
3.9k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4309R-101-392LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-392LF-ND
Resistor Networks, Arrays 4309R-101-392LF-ND
3.9k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

3.9k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Network,thick Film,3.9Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns - 32K9098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,3.9Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns
32K9098
Resistor Network,thick Film,3.9Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns 32K9098
Resistor Network,Thick Film,3.9KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,8 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,3.9KOhms,100WV,2+/-% Tol,-100,100ppm-TC,8808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4309R-101-392LF-ND 32K9098
Product Name Resistor Networks, Arrays Resistor Network,thick Film,3.9Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 3900 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers