Bourns, Inc. Resistor Networks, Arrays - 4309R-101-222LF 4309R-101-222LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 743858-4309R-101-222 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-9 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 743858-4309R-101-222 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-9 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4309R-101-222LF
743858-4309R-101-222LF
Resistor Networks, Arrays - 4309R-101-222LF 743858-4309R-101-222LF
Manufacturer: Bourns Inc. Win Source Part Number: 743858-4309R-101-222 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-9 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 743858-4309R-101-222LF
Manufacturer Homepage: www.bourns.com
Reference case: DIP-9
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Resistor Networks, Arrays - 4309R-101-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-222LF-ND
Resistor Networks, Arrays 4309R-101-222LF-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES ARRAY 8 RES 2.2K OHM 9SIP Product overview: 4309R-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-222LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 2.2K OHM 9SIP Product overview: 4309R-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-222LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, 2K2; Resistance Bourns - 99Y9878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2K2; Resistance Bourns
99Y9878
Resistor Network, 2K2; Resistance Bourns 99Y9878
RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4300R Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4300R Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - 4309R-101-222LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4309R-101-222LF
Resistor Networks, Arrays 4309R-101-222LF
RES ARRAY 8 RES 2.2K OHM 9SIP

RES ARRAY 8 RES 2.2K OHM 9SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 743858-4309R-101-222LF 4309R-101-222LF-ND 50-4309R-101-222LF 99Y9878 4309R-101-222LF
Product Name Resistor Networks, Arrays - 4309R-101-222LF Resistor Networks, Arrays Resistor Resistor Network, 2K2; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP 9-SIP SIP
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details