Bourns, Inc. Resistor Networks, Arrays 4309R-101-222

Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4309R-101-222-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-222-ND
Resistor Networks, Arrays 4309R-101-222-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor, Bus Res N/w 8, 2.2Kohm, 2%, Sip; Resistance Bourns - 04B6792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 8, 2.2Kohm, 2%, Sip; Resistance Bourns
04B6792
Resistor, Bus Res N/w 8, 2.2Kohm, 2%, Sip; Resistance Bourns 04B6792
RESISTOR, BUS RES N/W 8, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W 8, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4309R-101-222-ND 04B6792
Product Name Resistor Networks, Arrays Resistor, Bus Res N/w 8, 2.2Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP SIP
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details