Bourns, Inc. 220 Ohm 1.13W Resistor 4309R-101-221LF

Description
Res Thick Film NET 220 Ohm 2% 1.13W ±100ppm/°C BUS Molded 9-Pin SIP Pin Thru-Hole Product overview: 4309R-101-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 1.13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 1.13W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-221LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 220 Ohm 2% 1.13W ±100ppm/°C BUS Molded 9-Pin SIP Pin Thru-Hole Product overview: 4309R-101-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 1.13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 1.13W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-221LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 Ohm 1.13W Resistor - 50-4309R-101-221LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 Ohm 1.13W Resistor
50-4309R-101-221LF
220 Ohm 1.13W Resistor 50-4309R-101-221LF
Res Thick Film NET 220 Ohm 2% 1.13W ±100ppm/°C BUS Molded 9-Pin SIP Pin Thru-Hole Product overview: 4309R-101-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 1.13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 1.13W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-221LF can be used for catalog matching and distributor lookup.

Res Thick Film NET 220 Ohm 2% 1.13W ±100ppm/°C BUS Molded 9-Pin SIP Pin Thru-Hole Product overview: 4309R-101-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 1.13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 1.13W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-221LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4309R-101-221LF
729041-4309R-101-221LF
Resistor Networks, Arrays - 4309R-101-221LF 729041-4309R-101-221LF
Manufacturer: Bourns Inc. Win Source Part Number: 729041-4309R-101-221 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 9-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 9-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 4309R Manufacturer Pack Quantity: 22 MSL Level: 1 (Unlimited) Parts Dimension: 0.884" L x 0.085" W (22.45mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 729041-4309R-101-221LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 9-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 4309R
Manufacturer Pack Quantity: 22
MSL Level: 1 (Unlimited)
Parts Dimension: 0.884" L x 0.085" W (22.45mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor Networks, Arrays - 4309R-101-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-221LF-ND
Resistor Networks, Arrays 4309R-101-221LF-ND
220 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 8, 220 Ohm, 0.02, Sip; Resistance Bourns - 32K9088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 8, 220 Ohm, 0.02, Sip; Resistance Bourns
32K9088
Resistor, Bussed Resistor Network, 8, 220 Ohm, 0.02, Sip; Resistance Bourns 32K9088
RESISTOR, BUSSED RESISTOR NETWORK, 8, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 8, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4309R-101-221LF 729041-4309R-101-221LF 4309R-101-221LF-ND 32K9088
Product Name 220 Ohm 1.13W Resistor Resistor Networks, Arrays - 4309R-101-221LF Resistor Networks, Arrays Resistor, Bussed Resistor Network, 8, 220 Ohm, 0.02, Sip; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging SIP ThroughHole ThroughHole; 9-SIP SIP
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details