10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
RES ARRAY 8 RES 10K OHM 9SIP Product overview: 4309R-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-103LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1328301-4309R-101-10
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.884" L x 0.085" W (22.45mm x 2.16mm)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 22
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 9-SIP
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
Resistor-Ratio-Drift
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4309R101103LF
Base Product Number: 4309R
RoHS Status: ROHS3 Compliant
9 pin SIL Bus Array 8 resistors 10K 2%
9 pin SIL Bus Array 8 resistors 10K 2%
RESISTOR NETWORK, BUSSED, 8 RESISTOR, 10 KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors
RESISTOR NETWORK, 10KR; Resistance:10kohm; Product Range:4300R Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4309R-101-103LF-ND | 50-4309R-101-103LF | 1328301-4309R-101-103LF | 7884094 | 32K9076 | 68Y1562 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistors - Resistor Networks, Arrays | Resistor Arrays | Resistor Network, Bussed, 8 Resistor, 10 Kohm, 2%, Sip; Resistance Bourns | Resistor Network, 10Kr; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | |||||
| Mounting / Packaging | ThroughHole; 9-SIP | 9-SIP | ThroughHole | Sip | SIP | SIP |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |