Manufacturer: Bourns Inc.
Win Source Part Number: 736482-4309R-101-103
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Family Name: 4300R
Categories: Resistors
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 9-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Alternative Parts (Cross-Reference): RGLD8X103G; RGLD8X103GT2; RKL8BDSTP103G; RKL8BDTPA103G;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 4309R
Manufacturer Pack Quantity: 22
MSL Level: 1 (Unlimited)
Parts Dimension: 0.884" L x 0.085" W (22.45mm x 2.16mm)
Resistor-Ratio-Drift
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
RES ARRAY 8 RES 10K OHM 9SIP Product overview: 4309R-101-103 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-103 can be used for catalog matching and distributor lookup.
RESISTOR, BUSSED RESISTOR NETWORK, 8, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 736482-4309R-101-103 | 4309R-101-103-ND | 50-4309R-101-103 | 04B6778 |
| Product Name | Newest Parts - 4309R-101-103 | Resistor Networks, Arrays | Resistor | Resistor, Bussed Resistor Network, 8, 10Kohm, 2%, Sip; Resistance Bourns |
| Mounting / Packaging | ThroughHole | ThroughHole; 9-SIP | 9-SIP | SIP |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Number of Resistors | 8 | 8 |