Bourns, Inc. Resistor Networks, Arrays 4309R-101-102LF

Description
1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4309R-101-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-102LF-ND
Resistor Networks, Arrays 4309R-101-102LF-ND
1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4309R-101-102LF
729040-4309R-101-102LF
Resistor Networks, Arrays - 4309R-101-102LF 729040-4309R-101-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 729040-4309R-101-102 LF Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 200mW Categories: Resistors Supplier Device Package: 9-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 9-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 4309R Manufacturer Pack Quantity: 22 MSL Level: 1 (Unlimited) Parts Dimension: 0.884" L x 0.085" W (22.45mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 729040-4309R-101-102LF
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 9-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 4309R
Manufacturer Pack Quantity: 22
MSL Level: 1 (Unlimited)
Parts Dimension: 0.884" L x 0.085" W (22.45mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
RES ARRAY 8 RES 1K OHM 9SIP Product overview: 4309R-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-102LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 1K OHM 9SIP Product overview: 4309R-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4309R-101-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Bussed, 8 Resistor, 1 Kohm, 2%, Sip; Resistance Bourns - 32K9075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Bussed, 8 Resistor, 1 Kohm, 2%, Sip; Resistance Bourns
32K9075
Resistor Network, Bussed, 8 Resistor, 1 Kohm, 2%, Sip; Resistance Bourns 32K9075
RESISTOR NETWORK, BUSSED, 8 RESISTOR, 1 KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, BUSSED, 8 RESISTOR, 1 KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4309R-101-102LF-ND 729040-4309R-101-102LF 50-4309R-101-102LF 32K9075
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4309R-101-102LF Resistor Resistor Network, Bussed, 8 Resistor, 1 Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole 9-SIP SIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details