Bourns, Inc. Resistor Networks, Arrays 4308R-104-331/391

Description
330, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
330, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-4-331/391-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-4-331/391-ND
Resistor Networks, Arrays 4308R-4-331/391-ND
330, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP

330, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Thick Film Resistor Network; Resistance Bourns - 31C6718 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Bourns
31C6718
Thick Film Resistor Network; Resistance Bourns 31C6718
Thick Film Resistor Network; Resistance:390ohm; Network Circuit Type:Dual Terminator; No. of Resistors:12Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Thick Film Resistor Network; Resistance:390ohm; Network Circuit Type:Dual Terminator; No. of Resistors:12Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-4-331/391-ND 31C6718
Product Name Resistor Networks, Arrays Thick Film Resistor Network; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 330 to 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers