Bourns, Inc. 820 OHM Resistor 4308R-102-821LF

Description
RES ARRAY 4 RES 820 OHM 8SIP Product overview: 4308R-102-821LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-821LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 820 OHM 8SIP Product overview: 4308R-102-821LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-821LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
820 OHM Resistor - 50-4308R-102-821LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820 OHM Resistor
50-4308R-102-821LF
820 OHM Resistor 50-4308R-102-821LF
RES ARRAY 4 RES 820 OHM 8SIP Product overview: 4308R-102-821LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-821LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 820 OHM 8SIP Product overview: 4308R-102-821LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-821LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-102-821LF
729039-4308R-102-821LF
Resistor Networks, Arrays - 4308R-102-821LF 729039-4308R-102-821LF
Manufacturer: Bourns Inc. Win Source Part Number: 729039-4308R-102-821 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 820 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 4308R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 729039-4308R-102-821LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 820
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 4308R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor Networks, Arrays - 4308R-2-821LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-2-821LF-ND
Resistor Networks, Arrays 4308R-2-821LF-ND
820 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

820 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-4308R-102-821LF 729039-4308R-102-821LF 4308R-2-821LF-ND
Product Name 820 OHM Resistor Resistor Networks, Arrays - 4308R-102-821LF Resistor Networks, Arrays
Technology / Construction Thick Film
Mounting / Packaging 8-SIP ThroughHole ThroughHole; 8-SIP
Resistance Range 820 ohms 820 ohms 820 ohms
Power Rating 1 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers