4.7k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Manufacturer: Bourns Inc.
Win Source Part Number: 906849-4308R-102-472
Series: 4300R
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Package: 8-SIP
Package: Tube
Mounting: Through Hole
Family Name: 4308R
Categories: Resistors
Case / Package: 8-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4308R-2-472LF, 4308R-102-472LF-ND, 4308R102472LF
RES ARRAY 4 RES 4.7K OHM 8SIP Product overview: 4308R-102-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-472LF can be used for catalog matching and distributor lookup.
RESISTOR NETWORK, ISOLATED, 4 RESISTOR, 4.7 KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4308R-2-472LF-ND | 906849-4308R-102-472LF | 50-4308R-102-472LF | 32K9034 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - 4308R-102-472LF | Resistor | Resistor Network, Isolated, 4 Resistor, 4.7 Kohm, 2%, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; 8-SIP | ThroughHole | 8-SIP | SIP |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |