RES ARRAY 4 RES 390 OHM 8SIP Product overview: 4308R-102-391LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-391LF can be used for catalog matching and distributor lookup.
390 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4308R-102-391LF | 4308R-2-391LF-ND | 32K9028 |
| Product Name | 390 OHM Resistor | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 4, 390 Ohm, 0.02, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 8-SIP | ThroughHole; 8-SIP | SIP |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |
| Power Rating | 1 watts | 1 watts | |
| Operating DC Voltage | 100 volts | 100 volts |