Manufacturer: Bourns Inc.
Win Source Part Number: 751374-4308R-102-390
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 39
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 4308R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Resistor-Ratio-Drift
39 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
RES ARRAY 4 RES 39 OHM 8SIP Product overview: 4308R-102-390LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-390LF can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 751374-4308R-102-390LF | 4308R-2-390LF-ND | 50-4308R-102-390LF |
| Product Name | Resistor Networks, Arrays - 4308R-102-390LF | Resistor Networks, Arrays | 39 OHM Resistor |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | ThroughHole | ThroughHole; 8-SIP | 8-SIP |
| Resistance Range | 39 ohms | 39 ohms | |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | |
| Number of Resistors | 4 | 4 |