Bourns, Inc. Resistor Networks, Arrays 4308R-102-330

Description
33 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
33 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-2-330-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-2-330-ND
Resistor Networks, Arrays 4308R-2-330-ND
33 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

33 Ohm ±1Ohm 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns - 02F3016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
02F3016
Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns 02F3016
Resistor Network,Thick Film,33Ohms,100WV,-2 50,250ppm-TC,7808-Ca se RoHS Compliant: No

Resistor Network,Thick Film,33Ohms,100WV,-250,250ppm-TC,7808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-2-330-ND 02F3016
Product Name Resistor Networks, Arrays Resistor Network,thick Film,33Ohms,100Wv,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details