Manufacturer: Bourns Inc.
Win Source Part Number: 763621-4308R-102-122
Series: 4300R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1.2k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Family Name: 4300R
Categories: Resistors
Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Alternative Parts (Cross-Reference): MSP08A031K20GEJ; MSP08A03-1K20GDA; MSP08A03122G;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
RES ARRAY 4 RES 1.2K OHM 8SIP Product overview: 4308R-102-122LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-122LF can be used for catalog matching and distributor lookup.
1.2k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 763621-4308R-102-122LF | 50-4308R-102-122LF | 4308R-2-122LF-ND |
| Product Name | Resistor Networks, Arrays - 4308R-102-122LF | Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | ThroughHole | 8-SIP | ThroughHole; 8-SIP |
| Resistance Range | 1200 ohms | 1200 ohms | 1200 ohms |
| Tolerance | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |