120 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RES ARRAY 4 RES 120 OHM 8SIP Product overview: 4308R-102-121LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-121LF can be used for catalog matching and distributor lookup.
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 120 OHM, 0.02, SIP; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4308R-2-121LF-ND | 50-4308R-102-121LF | 32K8990 | 70155405 |
| Product Name | Resistor Networks, Arrays | 120 OHM Resistor | Resistor, Isolated Resistor Network, 4, 120 Ohm, 0.02, Sip; Resistance Bourns | Resistor; 120 Ohms; 1 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; 125 deg |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | ||
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | ThroughHole; 8-SIP | 8-SIP | SIP | SIP |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |