Bourns, Inc. Resistor Networks, Arrays 4308R-102-121

Description
120 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
120 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-2-121-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-2-121-ND
Resistor Networks, Arrays 4308R-2-121-ND
120 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

120 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328298-4308R-102-121 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328298-4308R-102-121
Resistors - Resistor Networks, Arrays 1328298-4308R-102-121
Manufacturer: Bourns Inc. Win Source Part Number: 1328298-4308R-102-12 1 Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 25 Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 120 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-SIP ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0050 Other Part Number: 4308R-2-121,4308R102 121 Base Product Number: 4308R RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328298-4308R-102-121
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 25
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 120
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-SIP
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Other Part Number: 4308R-2-121,4308R102121
Base Product Number: 4308R
RoHS Status: RoHS non-compliant

Buy Now Datasheet
120 OHM Resistor - 50-4308R-102-121 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Resistor
50-4308R-102-121
120 OHM Resistor 50-4308R-102-121
RES ARRAY 4 RES 120 OHM 8SIP Product overview: 4308R-102-121 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-121 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 120 OHM 8SIP Product overview: 4308R-102-121 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 4308R-2-121-ND 1328298-4308R-102-121 50-4308R-102-121
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays 120 OHM Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole 8-SIP
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD Resistor - 50-CN1J4KTTD103J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers