Bourns, Inc. Resistor Networks, Arrays 4308R-102-106LF

Description
10M Ohm ±5% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
10M Ohm ±5% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-102-106LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-102-106LF-ND
Resistor Networks, Arrays 4308R-102-106LF-ND
10M Ohm ±5% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

10M Ohm ±5% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns - 32K8988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
32K8988
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns 32K8988
Resistor Network,Thick Film,10MOhms,100WV,5 +/-% Tol,-250,250ppm-TC,7 808-Case RoHS Compliant: Yes

Resistor Network,Thick Film,10MOhms,100WV,5+/-% Tol,-250,250ppm-TC,7808-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-102-106LF-ND 32K8988
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers