Bourns, Inc. Resistor Networks, Arrays 4308R-102-106

Description
10M Ohm ±5% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet
Description
10M Ohm ±5% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-102-106-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-102-106-ND
Resistor Networks, Arrays 4308R-102-106-ND
10M Ohm ±5% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

10M Ohm ±5% 300mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 8-SIP

Buy Now Datasheet
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns - 04B6710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
04B6710
Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns 04B6710
Resistor Network,Thick Film,10MOhms,100WV,5 +/-% Tol,-250,250ppm-TC,7 808-Case RoHS Compliant: No

Resistor Network,Thick Film,10MOhms,100WV,5+/-% Tol,-250,250ppm-TC,7808-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4308R-102-106-ND 04B6710
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Mohms,100Wv,5+/-% Tol,-250,250Ppm-Tc,7808-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers