Bourns, Inc. Resistor Networks, Arrays 4308R-102-105LF

Description
1M Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4308R-2-105LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-2-105LF-ND
Resistor Networks, Arrays 4308R-2-105LF-ND
1M Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1M Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES ARRAY 4 RES 1M OHM 8SIP Product overview: 4308R-102-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-105LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1M OHM 8SIP Product overview: 4308R-102-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-102-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Surplus - 4308R-102-105LF
763620-4308R-102-105LF
Electronic Surplus - 4308R-102-105LF 763620-4308R-102-105LF
Manufacturer: Bourns Inc. Win Source Part Number: 763620-4308R-102-105 LF Series: 4300R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 8-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1M Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Family Name: 4300R Categories: Resistors Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm) Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Alternative Parts (Cross-Reference): MSP08A03105G; MSP08A03-1M00GDA; MSP08A031M00GEJ; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763620-4308R-102-105LF
Series: 4300R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1M
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Family Name: 4300R
Categories: Resistors
Dimension: 0.784" L x 0.085" W (19.91mm x 2.16mm)
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Alternative Parts (Cross-Reference): MSP08A03105G; MSP08A03-1M00GDA; MSP08A031M00GEJ;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 1Mohm, 2%, Sip; Resistance Bourns - 32K8987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 1Mohm, 2%, Sip; Resistance Bourns
32K8987
Resistor, Isolated Resistor Network, 4, 1Mohm, 2%, Sip; Resistance Bourns 32K8987
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 1MOHM, 2%, SIP; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 1MOHM, 2%, SIP; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4308R-2-105LF-ND 50-4308R-102-105LF 763620-4308R-102-105LF 32K8987
Product Name Resistor Networks, Arrays Resistor Electronic Surplus - 4308R-102-105LF Resistor, Isolated Resistor Network, 4, 1Mohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP 8-SIP ThroughHole SIP
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details