Bourns, Inc. Resistor Networks, Arrays - 4308R-101-682LF 4308R-101-682LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 743855-4308R-101-682 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-6 Reference Date Code: 1435+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 743855-4308R-101-682 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-6 Reference Date Code: 1435+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4308R-101-682LF
743855-4308R-101-682LF
Resistor Networks, Arrays - 4308R-101-682LF 743855-4308R-101-682LF
Manufacturer: Bourns Inc. Win Source Part Number: 743855-4308R-101-682 LF Manufacturer Homepage: www.bourns.com Reference case: DIP-6 Reference Date Code: 1435+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 743855-4308R-101-682LF
Manufacturer Homepage: www.bourns.com
Reference case: DIP-6
Reference Date Code: 1435+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
RES ARRAY 7 RES 6.8K OHM 8SIP Product overview: 4308R-101-682LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-682LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 6.8K OHM 8SIP Product overview: 4308R-101-682LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4308R-101-682LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4308R-1-682LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4308R-1-682LF-ND
Resistor Networks, Arrays 4308R-1-682LF-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 7, 6.8Kohm, 2%, Sip; Resistance Bourns - 32K8974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 7, 6.8Kohm, 2%, Sip; Resistance Bourns
32K8974
Resistor, Bussed Resistor Network 7, 6.8Kohm, 2%, Sip; Resistance Bourns 32K8974
RESISTOR, BUSSED RESISTOR NETWORK 7, 6.8KOHM, 2%, SIP; Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 7, 6.8KOHM, 2%, SIP; Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 743855-4308R-101-682LF 50-4308R-101-682LF 4308R-1-682LF-ND 32K8974
Product Name Resistor Networks, Arrays - 4308R-101-682LF Resistor Resistor Networks, Arrays Resistor, Bussed Resistor Network 7, 6.8Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film
Mounting / Packaging 8-SIP ThroughHole; 8-SIP SIP
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details